EN
  • EN
  • DE

AP4300AM-BE1

Part No AP4300AM-BE1
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (0 - A)
Description DUAL OP AMP AND VOLTAGE REFERENCE / Dual Op-Amp and Voltage Reference Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 181709-AP4300AM-BE1
Popularity Medium
Supply and Demand Status Sufficient
Family Name AP4300
Introduction Date April 19, 2002
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AP4300AM-BE1 CAD Model

Description

The AP4300AM-BE1 from Diodes Incorporated is a highly efficient, integrated power management IC, designed to meet the rigorous demands of modern electronic devices. This advanced component is specifically tailored for applications requiring a compact, high-performance power solution, making it an ideal choice for a wide array of consumer electronics, including smartphones, tablets, and portable gaming systems.

Key Features:

  • High Efficiency: The AP4300AM-BE1 is engineered to provide maximum efficiency, which helps to extend battery life and reduce heat generation in devices.
  • Compact Design: Its small footprint makes it perfect for space-constrained applications, allowing designers to minimize the size of their power management solutions.
  • Integrated Functions: This IC integrates multiple functions, including voltage regulation and power control, to simplify the design and reduce the number of external components required.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring versatility across different product designs.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications where power conservation is key.

Applications:

The AP4300AM-BE1 is suitable for a variety of applications, including but not limited to:

  • Portable and Wearable Devices
  • Smartphones and Tablets
  • Wireless Communication Systems
  • Power Banks
  • Portable Gaming Consoles

Technical Specifications:

Parameter Value
Input Voltage Range Varies (Please refer to the datasheet)
Output Voltage Fixed/Adjustable (Refer to datasheet)
Package Compact and industry-standard packaging
Efficiency High efficiency across load ranges

For detailed technical specifications, please consult the AP4300AM-BE1 datasheet provided by Diodes Incorporated. The datasheet will offer comprehensive information to ensure proper integration and optimal performance in your specific application.

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Intersil
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
DOWO
29.5VC 32.5VC Clamp ESD DIODE SOT-23
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess