EN
  • EN
  • DE

PESD2ETH1G

Part No PESD2ETH1G
Manufacturer DOWO
Catalog ESD and Circuit Protection
Description 29.5VC 32.5VC Clamp ESD DIODE SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-23
Clamping Voltage 29.5V;32.5V
Peak Pulse Power Dissipation (Ppp) 40W@8/20us
Number of Channels 2
Type ESD
Reverse Leakage Current (Ir) 100nA
Polarity Bidirectional
Reverse Stand-Off Voltage (Vrwm) 24V
Ultra Librarian 3D Model Ultra Librarian PESD2ETH1G CAD Model

Description

Product Overview

The 0402AF-471XJLW is engineered for demanding applications that require efficient energy transfer and minimal size impact.

Features and Benefits

  • Optimized for high-frequency signal processing
  • Excellent Q factor ensures superior performance
  • Compact structure fits various circuit designs
  • Durable and reliable under diverse conditions

Applications

  • RFID technology
  • IoT devices
  • Satellite communication systems
  • Noise filtering in power supplies

Additional Details

Manufacturers favor this component for its high-reliability index and compliance with environmental regulations. Its integration into projects is swift and seamless.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Dual Uni-Directional 5V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Lowest to $0.0300
Taiwan Semiconductor
SOT-26, 5V, 350W, 1.2pF, ESD Protection Diode & Array
Lowest to $0.0497
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Renesas Electronics America
Diode Zener Single 10V 6% 150mW 2-Pin SC-78 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Dual Bi-Directional|Uni-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Yageo
ESD Suppressor Diode Array Uni-Directional 15kV 3-Pin SOT-23 T/R
Need more? Email Us
Yageo
ESD Suppressor TVS Array Dual Uni-Directional 24V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.4427
Yageo
ESD Suppressor TVS Array Array-5 Uni-Directional 15V 15kV Air/8kV Contact 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5865 $52.7850
210+ $0.4813 $101.0730
325+ $0.4662 $151.5150
445+ $0.4512 $200.7840
575+ $0.4361 $250.7575
770+ $0.3910 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess