EN
  • EN
  • DE

AD7528

Part No AD7528
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS Dual 8-Bit Buffered Multiplying DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137337-AD7528
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7528 CAD Model

Description

The AD7528 is a monolithic dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a company renowned for its high-performance semiconductor products. This versatile DAC features two high-quality voltage output digital-to-analog converters in a single compact package, making it an excellent choice for applications requiring multiple DACs with limited space.

Key Features:

  • Dual DAC Channels: The AD7528 houses two independent DACs, allowing for simultaneous dual outputs, which is ideal for stereo audio applications or dual-channel signal processing tasks.
  • 8-Bit Resolution: With an 8-bit resolution, this DAC provides a fine digital-to-analog conversion, suitable for a range of medium-precision applications in industrial, communication, and consumer electronics.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7528 operates with minimal power requirements, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, offering flexibility in various system designs.
  • High-Speed Operation: The AD7528 is capable of high-speed operation, which enables its use in applications that require rapid signal processing and fast data throughput.
  • Easy Interface: Its simple digital interface is compatible with most microprocessors and digital systems, ensuring straightforward integration into a wide array of designs.

Applications:

The AD7528's versatility makes it an ideal component for a multitude of applications, including:

  • Audio equipment
  • Signal reconstruction
  • Digital control systems
  • Automatic test equipment
  • Robotics and process control systems

Technical Specifications:

Parameter Value
Resolution 8 bits
Number of DACs 2
Operating Voltage 4.5V to 15.5V
Package DIP/SOIC
Temperature Range -40°C to +85°C

For detailed specifications and application support, visit the official Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105
Texas Instruments
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Mini-Circuits
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Lowest to $12.6416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0496 $75.1488
6+ $20.5532 $123.3192
9+ $19.9110 $179.1990
12+ $19.2689 $231.2268
16+ $18.6267 $298.0272
21+ $16.7001 $350.7021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess