The AD7547LR is a precision, dual 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product stands out in the market for its exceptional accuracy, reliability, and versatility, making it a top choice for a wide range of applications, including process control, data acquisition systems, and digital signal processing.
Key Features
- Resolution: The AD7547LR boasts a 12-bit resolution, providing fine granularity and precise analog output for demanding applications.
- Dual DAC Channels: With two DACs in a single package, it enables simultaneous updates and is ideal for balanced or differential output configurations.
- Monolithic Construction: The DACs are built on a single chip, which ensures excellent matching and tracking performance between channels.
- High-Speed Performance: The device can perform full 12-bit settling in just 1.5 microseconds, allowing for rapid updates and high-speed data throughput.
- Low Power Consumption: It operates efficiently with a low power requirement, making it suitable for power-sensitive applications.
Applications
The AD7547LR is optimized for various applications that require high precision and dual-channel capabilities. Some of the common applications include:
- Automated Test Equipment (ATE)
- Industrial Process Controls
- Robotics and Servo Controls
- Data Acquisition Systems
- High-Performance Audio Systems
Technical Specifications
| Parameter |
Value |
| Resolution |
12-Bit |
| Number of Channels |
2 |
| Settling Time |
1.5 µs |
| Output Type |
Voltage - Buffered |
| Interface |
Parallel |
| Supply Voltage |
+/- 11.4V to +/- 16.5V |
Overall, the AD7547LR from Analog Devices Inc. is a robust and precise dual-channel DAC that delivers high performance in a variety of complex and critical applications. Its combination of speed, accuracy, and low power consumption makes it an excellent choice for designers looking to integrate reliable digital-to-analog conversions into their systems.