EN
  • EN
  • DE

FDC2112QDNTTQ1

Part No FDC2112QDNTTQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC FDC CAPTIVE SENSING 12WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Interface
Input Type Capacitive
Output Type I2C
Operating Supply Current 2.1mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 12-WSON (4x4)
Win Source Part Number 1038005-FDC2112QDNTTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDC2112QDNTTQ1 CAD Model

Description

Product Overview: FDC2112QDNTTQ1 - Texas Instruments

The FDC2112QDNTTQ1 is a high-performance, 12-bit resolution, capacitive sensing integrated circuit designed by Texas Instruments to cater to a wide range of applications requiring precise fluid level and proximity sensing. This versatile component is part of the automotive-qualified product line, ensuring reliability and robustness for use in vehicle systems.

Key Features

  • Capacitive Sensing: Utilizes capacitive sensing technology to detect changes in capacitance with high accuracy, enabling touch interfaces and level sensing in non-conductive containers.
  • Noise Immunity: Designed with TI's proprietary noise-resistant technology, the device can operate effectively in noisy environments, making it suitable for automotive and industrial applications.
  • Multi-Channel Operation: Features two-channel input that can work independently or simultaneously, providing flexibility in design and application.
  • Resolution and Sensitivity: Boasts a 12-bit resolution and high sensitivity, allowing for the detection of minute changes in capacitance.
  • Automatic Calibration: Comes with an onboard calibration mechanism to compensate for environmental changes and maintain accurate sensing over time and temperature variations.
  • Communication Interface: Includes an I2C interface for easy communication with microcontrollers and other digital systems.

Applications

  • Automotive fluid level sensing
  • Proximity detection in vehicles
  • Industrial process control
  • Consumer electronics touch interfaces

Quality and Reliability

As a Q1-grade component, the FDC2112QDNTTQ1 meets stringent quality standards set for automotive applications. It is designed to withstand harsh automotive environments, which typically include exposure to high temperatures, vibrations, and electromagnetic interference.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $3.2640
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Analog Devices Inc.
OPTICAL AFE FOR HEALTH MONITORIN
Lowest to $8.9142
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Microchip Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2963 $55.7778
14+ $7.6278 $106.7892
21+ $7.3894 $155.1774
28+ $7.1510 $200.2280
37+ $6.9127 $255.7699
49+ $6.1976 $303.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess