EN
  • EN
  • DE

AD7811YN

Part No AD7811YN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 4-CHAN SRL 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 10
Sampling Rate (Per Second) 350k
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Mounting Type Through Hole
Base Product Number AD7811
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555013-AD7811YN
Ultra Librarian 3D Model Ultra Librarian AD7811YN CAD Model

Description

Product Overview: AD7811YN from Analog Devices Inc.

The AD7811YN is a high-performance, single-supply, 10-bit, 4-channel analog-to-digital converter (ADC) from the reputable Analog Devices Inc. This precision ADC is designed to operate from a single 2.7 V to 5.5 V power supply, making it an ideal choice for a wide range of applications including battery-powered devices, data acquisition systems, and medical instruments.

One of the key features of the AD7811YN is its ability to sample four analog input channels sequentially in a round-robin fashion. This multiplexing capability allows for simplified data acquisition and monitoring of multiple signals without the need for additional hardware. The four single-ended analog inputs are designed to accommodate a variety of signal sources, providing flexibility in system design.

The device boasts a high conversion speed of 2.7 µs, ensuring quick data processing and real-time performance in time-sensitive applications. Its high-speed serial interface is SPI/QSPI™/MICROWIRE™/DSP compatible, offering easy integration with most microcontrollers and digital systems. This feature simplifies the design process and allows for efficient communication between the ADC and the host processor.

With its low power consumption, the AD7811YN is optimized for power-sensitive applications. It also includes a power-down mode, which reduces power consumption to a mere 1 µA, further extending battery life in portable devices. The ADC's on-chip track-and-hold amplifier provides accurate sampling of input signals, ensuring high-quality digital representation of the analog inputs.

The AD7811YN is available in a compact 16-lead narrow SOIC package, which is suitable for space-constrained applications. Its operational temperature range of –40°C to +85°C guarantees reliable performance across diverse environmental conditions.

In summary, the AD7811YN from Analog Devices Inc. is a versatile and efficient 10-bit ADC that offers multiple channel inputs, fast conversion rates, and low power consumption, all in a small form factor. It is a perfect solution for designers looking to achieve high-precision analog-to-digital conversions in their applications.

You May Also Be Interested in

Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3737 $65.6159
16+ $7.6914 $123.0624
24+ $7.4511 $178.8264
33+ $7.2107 $237.9531
42+ $6.9703 $292.7526
56+ $6.2492 $349.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess