EN
  • EN
  • DE

TMS320DM6435ZWT5CX

Part No TMS320DM6435ZWT5CX
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 32bit 500MHz 4000MIPS Automotive 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797416-TMS320DM6435ZWT5CX
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWT5CX CAD Model

Description

The TMS320DM6435ZWT5CX is a high-performance digital media processor from Texas Instruments, designed to meet the demanding requirements of embedded audio and video applications. This processor is part of the TMS320C64x family, which is renowned for its high-speed digital signal processing capabilities. The TMS320DM6435ZWT5CX is an ideal choice for developers looking to create solutions for multimedia content analysis, processing, and delivery.

At the heart of the TMS320DM6435ZWT5CX is a powerful C64x+ DSP core that operates at a frequency of up to 720 MHz. This core provides the computational horsepower necessary to handle complex algorithms and processing tasks with ease. The processor also features a large, on-chip memory, including a 256KB L2 cache, which can be configured as either cache or RAM, providing flexibility and speed in data management.

The TMS320DM6435ZWT5CX integrates a range of peripherals and interfaces to support a wide array of external devices. It includes a 10/100 Mb/s Ethernet MAC, an ATA/ATAPI interface, a VLYNQ interface, and various other serial and parallel interfaces. This connectivity ensures that the processor can handle data input and output with a variety of devices and support seamless communication within a system.

For video processing, the TMS320DM6435ZWT5CX boasts a high-definition video/image co-processor (HDVICP) to offload many video and image processing tasks from the DSP core, allowing for more efficient processing and lower power consumption. This makes it particularly well-suited for applications such as video conferencing, surveillance, and digital media adapters.

The processor is also equipped with a rich set of development tools and software support, including Texas Instruments' Code Composer Studio and a comprehensive set of eXpressDSP-compliant algorithms and frameworks. This ecosystem of tools and software accelerates development time and helps bring products to market faster.

Overall, the TMS320DM6435ZWT5CX from Texas Instruments represents a robust and versatile solution for developers requiring a high-performance DSP for multimedia applications. Its combination of processing power, memory capacity, and integrated peripherals make it a top choice for a wide range of embedded systems.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess