The AD7549KN, from Analog Devices Inc., is a precision, dual 12-bit multiplying digital-to-analog converter (DAC) designed to deliver high-performance and reliability for a wide range of applications. This integrated circuit is especially suitable for applications requiring a dual DAC with matched performance characteristics.
Key Features
- Resolution: 12-bit dual DAC ensuring high precision in output.
- Monolithic Construction: Provides excellent thermal tracking and ensures a high level of integration.
- 4-Quadrant Multiplication: Capable of performing four-quadrant multiplication which is essential for applications such as signal processing and automatic test equipment.
- Settling Time: Fast settling time allows for quick response to input changes, making it ideal for high-speed applications.
- Low Power Consumption: Designed for energy efficiency, which is critical for portable and battery-powered devices.
- Output Voltage Range: The output can swing 0 V to 10 V providing a wide range for various applications.
Applications
The AD7549KN is versatile and can be used in several applications including:
- Process Control Systems
- Analog Output for Microprocessors
- Waveform Generation
- Digital Gain and Offset Adjustment
- Automatic Test Equipment
Reliability and Quality
Analog Devices Inc. is known for its commitment to quality and reliability. The AD7549KN is built with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and commercial use. With its robust design, the AD7549KN promises a long operational life and stable performance under varying conditions.
Technical Specifications
| Parameter |
Value |
| Resolution |
12-bit |
| Number of DACs |
2 |
| Settling Time |
Typically 1 µs |
| Output Range |
0 V to 10 V |
| Package |
PDIP-20 |
For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website.