EN
  • EN
  • DE

ICE3AR4780JZ

Part No ICE3AR4780JZ
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear + Switching
Description AC to DC Switching Converter Off-Line Switcher/SMPS Controller 108kHz Tube 7-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 800 V
Mounting SMD (SMT)
Case / Package PDIP
Drain to Source Voltage (Vdss) 800 V
Duty Cycle 75 %
Fault Protection Over Temperature, Over Voltage
Halogen Free Halogen Free
Lead Free Yes
Max Dual Supply Voltage 800 V
Maximum Operating Temperature 130 °C
Max Power Dissipation 31 W
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 7
On-State Resistance 5.18 Ω
Package Quantity 2000
RoHS Compliant
Schedule B 8542390000
Switching Frequency 100 kHz
Topology Flyback
Win Source Part Number 1064004-ICE3AR4780JZ
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICE3AR4780JZ CAD Model

Description

The Infineon Technologies ICE3AR4780JZ is a voltage regulator that is designed to operate in flyback topology.

  • Drain to Source Voltage (Vdss): It has a drain to source voltage (Vdss) of 800 V
  • Duty Cycle: with a duty cycle of 75%.
  • Case/Package: The device comes in a PDIP case/package and has 7 pins.
  • Halogen-Free: It is a halogen-free component that can operate @ a maximum temperature of 130 °C.
  • Switching Frequency: Furthermore, it has a switching frequency of 100 kHz and is lead-free.
  • Minimum Operating Temperature: The device has a minimum operating temperature of -25 °C
  • Maximum Power Dissipation: and a maximum power dissipation of 31 W.
  • Reliability: The Infineon Technologies ICE3AR4780JZ is a reliable device with fault protection features such as over-temperature and over-voltage protection.
  • Application: This component is an excellent choice for PMIC voltage regulators and linear+switching applications.

You May Also Be Interested in

Linear Technology
IC REG QD BUCK/LINEAR 38-QFN / Conv DC-DC 4V to 36V Step Down Triple-Out 0.8V to 32.4V 2.4A/1.5A/1.5A Automotive 38-Pin QFN EP T/R
Lowest to $20.1955
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $1.8688
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7339 $51.9441
45+ $2.2432 $100.9440
70+ $2.1731 $152.1170
96+ $2.1030 $201.8880
123+ $2.0329 $250.0467
165+ $1.8226 $300.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess