EN
  • EN
  • DE

AD7555KN

Part No AD7555KN
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010924-AD7555KN
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7555KN CAD Model

Description

The AD7555KN is a precision 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., an industry leader in high-performance semiconductors. This product offers a unique combination of performance, reliability, and versatility, making it an ideal choice for a wide range of applications including data acquisition systems, process control, and industrial automation.

Key Features

  • Resolution: The AD7555KN boasts a 12-bit resolution, providing fine granularity and accurate analog output.
  • Monolithic Construction: Its monolithic CMOS construction ensures high reliability and low power consumption, which is critical for energy-sensitive applications.
  • Settling Time: With a fast settling time, this DAC allows for quick updates to the analog output, enhancing the performance of real-time systems.
  • Interface: The device includes a versatile digital interface compatible with most microprocessors and digital systems, simplifying integration.
  • Single Supply Operation: It operates on a single +5V supply, reducing the complexity of power supply design.

Applications

The AD7555KN is a perfect fit for applications where precision and speed are paramount. Its robust design and ease of use make it suitable for:

  • Automated Test Equipment (ATE)
  • Robotics and control systems
  • Medical instrumentation
  • Process control systems
  • Data acquisition systems

Technical Specifications

Parameter Value
Resolution 12-bit
Settling Time Typically 1 µs
Output Type Voltage
Supply Voltage +5V
Package DIP-18

Quality and Support

Analog Devices Inc. is known for its commitment to quality and customer support. The AD7555KN is backed by comprehensive technical documentation, application notes, and dedicated support teams to help customers integrate this DAC into their designs smoothly and efficiently.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess