EN
  • EN
  • DE

AD7574JNZ

Part No AD7574JNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT CMOS 5V 18-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating 0°C to 70°C
Case / Package 18-PDIP
Win Source Part Number 008153-AD7574JNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7574JNZ CAD Model

Description

AD7574JNZ: An 8-Bit µP-Compatible A/D Converter from Analog Devices Inc.

The AD7574JNZ is a high-performance 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the manufacture of precision high-performance integrated circuits. This ADC is specifically tailored for microprocessor (µP) or microcontroller (MCU) interface, offering a compact, efficient, and versatile solution for digital data acquisition systems.

Featuring a fast conversion time, the AD7574JNZ is capable of delivering a throughput rate that makes it suitable for a wide range of applications, from process control and instrumentation to medical devices and industrial automation systems. The device operates on a single +5V power supply, which is ideal for systems that require low power consumption and minimal power supply design complexity.

Key Features of the AD7574JNZ:

  • High-Speed Conversion: With its quick conversion time, the AD7574JNZ ensures rapid data processing, which is critical for real-time applications.
  • Microprocessor Compatibility: The ADC is designed to interface directly with a variety of µPs and MCUs, simplifying system integration and reducing time to market.
  • Single +5V Supply Operation: The device's operation on a single +5V supply provides a streamlined power management setup.
  • Low Power Consumption: The AD7574JNZ is optimized for low power operation, making it an excellent choice for portable and battery-operated equipment.
  • Easy to Use: With no external clocking and a simple parallel interface, the ADC is straightforward to implement in a variety of system architectures.
  • Durable and Reliable: Encased in a robust package, the AD7574JNZ is built to withstand challenging industrial environments and provide consistent performance over time.

The AD7574JNZ also boasts excellent analog performance, with features such as a high input impedance, which minimizes the load on the sample-and-hold circuit, and an inherent sample-and-hold function, which provides a stable analog input signal for accurate conversions.

Whether you're designing a sophisticated medical imaging system, an industrial control module, or any application that requires precise digital representation of analog signals, the AD7574JNZ from Analog Devices Inc. offers a reliable and cost-effective solution. Its blend of performance, ease of use, and compatibility with digital systems makes it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9830 $80.9490
6+ $22.1400 $132.8400
9+ $21.4481 $193.0329
12+ $20.7562 $249.0744
15+ $20.0644 $300.9660
20+ $17.9887 $359.7740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess