EN
  • EN
  • DE

AD7643BCPZ

Part No AD7643BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series PulSAR®
Package Tray
Product Status Active
Number of Bits 18
Sampling Rate (Per Second) 1.25M
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.37V ~ 2.63V
Voltage - Supply, Digital 2.37V ~ 2.63V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Type Surface Mount
Base Product Number AD7643
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859638-AD7643BCPZ
Ultra Librarian 3D Model Ultra Librarian AD7643BCPZ CAD Model

Description

AD7643BCPZ - High-Precision SAR ADC from Analog Devices Inc.

The AD7643BCPZ is a state-of-the-art 18-bit, charge redistribution successive approximation register (SAR) analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors. This high-precision ADC offers a combination of features that make it ideal for precision data acquisition systems, medical equipment, and industrial instrumentation where accurate and reliable data conversion is critical.

Key Features:

  • Resolution: The AD7643BCPZ boasts an impressive 18-bit resolution, ensuring high accuracy and fine detail in the digital representation of analog signals.
  • Sampling Rate: With a fast throughput rate of up to 2 MSPS (mega-samples per second), this ADC is well-suited for applications requiring both high precision and speed.
  • Input Voltage Range: The device supports a true differential input with a wide input voltage range, providing flexibility in interfacing with various signal sources.
  • No Missing Codes: Guaranteed no missing codes at 18 bits, the AD7643BCPZ delivers consistent performance and reliable data conversion.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for portable and battery-powered applications.
  • Interface: The ADC features a serial interface that is SPI-compatible, facilitating easy integration into digital systems.
  • Package: The AD7643BCPZ is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), which is optimal for space-constrained applications.

Applications:

The AD7643BCPZ is versatile and can be used in a wide array of applications, including:

  • High-precision data acquisition systems
  • Medical imaging equipment like CT scanners and digital X-ray
  • Instrumentation and control systems
  • Industrial process control
  • Battery-powered devices

With its high resolution, fast sampling rate, and low power consumption, the AD7643BCPZ from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and efficiency of their data acquisition systems. Its robust design and versatile features ensure that it can meet the stringent demands of a wide range of precision measurement applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4549 $94.9098
3+ $38.9374 $116.8122
5+ $37.7206 $188.6030
7+ $36.5038 $255.5266
9+ $35.2870 $317.5830
11+ $31.6366 $348.0026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess