EN
  • EN
  • DE

AD7656BSTZ-REEL

Part No AD7656BSTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 6-Channel Hex ADC SAR 250ksps 16-bit Parallel/Serial 64-Pin LQFP T/R / IC ADC 16BIT 6CH 250KSPS 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 6
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling, True Bipolar
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LQFP (10x10)
Win Source Part Number 008165-AD7656BSTZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7656
Introduction Date September 02, 2004
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7656BSTZ-REEL CAD Model

Description

The AD7656BSTZ-REEL is a state-of-the-art 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This high-performance device offers six independent ADC channels, each capable of sampling at 250 kSPS, making it an ideal choice for advanced data acquisition systems where multiple channels and high throughput are required.

Designed with precision in mind, the AD7656BSTZ-REEL features a ±10 V input voltage range, providing the flexibility needed for a wide array of applications. The device's simultaneous sampling capability ensures that all six channels are sampled at the same time, eliminating phase shift between channels and making it perfect for applications such as phased array systems, multiaxis positioning systems, and process control systems.

With its 16-bit resolution, the AD7656BSTZ-REEL offers outstanding accuracy and noise performance, which is essential for high-end industrial, medical, and scientific instruments. The ADC operates from a single 5 V power supply, simplifying system power design. Its serial interface is SPI/QSPI/MICROWIRE/DSP compatible, allowing for easy integration with most microcontrollers and digital signal processors.

The AD7656BSTZ-REEL comes in a compact, surface-mount LQFP-64 package, making it suitable for space-constrained applications. The device is also available in a tape and reel format (REEL), which facilitates automated assembly processes, ensuring cost-effective manufacturing and scalability for high-volume production.

Key features of the AD7656BSTZ-REEL include:

  • 16-bit resolution with no missing codes
  • 6 independent ADC channels
  • 250 kSPS per channel sampling rate
  • Simultaneous sampling capability
  • ±10 V input voltage range
  • Single 5 V power supply operation
  • SPI/QSPI/MICROWIRE/DSP compatible interface
  • Industrial temperature range: -40°C to +85°C
  • Compact LQFP-64 package

With its combination of high precision, multiple channels, and high-speed performance, the AD7656BSTZ-REEL is an excellent choice for engineers and designers looking to improve the accuracy and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6252 $51.2504
5+ $21.0259 $105.1295
8+ $20.3688 $162.9504
11+ $19.7117 $216.8287
14+ $19.0547 $266.7658
18+ $17.0835 $307.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess