EN
  • EN
  • DE

AD7669JP

Part No AD7669JP
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LC2MOS Complete, 8-Bit Analog I/0 Systems
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series LC2MOS
Packaging Tube
Part Status Obsolete(EOL)
Applications Analog I/O
Interface Bus
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Mounting SMD
RoHS State Request Verification
Win Source Part Number 1137527-AD7669JP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7669
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7669JP CAD Model

Description

AD7669JP Product Overview

The AD7669JP from Analog Devices Inc. is a high-performance, CMOS analog microprocessor peripheral that provides a complete 12-bit, data acquisition system on a single chip. This versatile component includes a track/hold amplifier, a 12-bit successive approximation ADC, a microprocessor-compatible 8-bit data bus, and a series of registers and decoders to facilitate easy interfacing with microprocessor systems.

Key Features

  • Integrated Track/Hold Amplifier: The AD7669JP features an on-chip track/hold amplifier that captures analog signals at a specific point in time, which is essential for accurate conversion in rapidly changing environments.
  • 12-Bit Successive Approximation ADC: The device boasts a high-precision analog-to-digital converter that ensures reliable and accurate digital representation of the analog input signal.
  • Microprocessor Compatibility: Designed with a straightforward 8-bit data bus, the AD7669JP can be easily interfaced with a variety of microprocessor systems, simplifying integration into existing designs.
  • Low Power Consumption: Operating with low power consumption, this component is ideal for power-sensitive applications, contributing to the overall efficiency of the system it's integrated into.

Applications

The AD7669JP is well-suited for a range of applications, particularly those requiring high-speed and precise data acquisition. These include:

  • Industrial Process Control Systems
  • Data Acquisition Systems
  • Medical Instruments
  • Scientific Measurement Equipment

Technical Specifications

With an operating temperature range of -40°C to +85°C, the AD7669JP is built to perform reliably in a wide range of environmental conditions. The device is packaged in a 28-pin PLCC (Plastic Leaded Chip Carrier), making it compact and suitable for space-constrained applications.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7669JP is no exception. Manufactured with the highest standards, it ensures performance stability and longevity, making it a trusted choice for engineers and designers looking for a robust data acquisition solution.

For detailed technical specifications, application notes, and support resources, please visit the official Analog Devices Inc. website or contact their technical support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess