Product Overview: AD7680ARMZ by Analog Devices Inc.
The AD7680ARMZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision signal processing technology. This compact and efficient component is designed for applications that demand high accuracy, fast data acquisition, and low power consumption.
Key Features
- Resolution: The AD7680ARMZ boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
- Sampling Rate: With a throughput rate of up to 100 kSPS (kilo-samples per second), this ADC is well-suited for a variety of high-speed applications.
- Low Power: Optimized for power-sensitive applications, it operates with a typical supply current of just 70 μA.
- Wide Input Range: The device features a pseudo-differential unipolar input range of 0 V to V REF, accommodating a wide range of signal amplitudes.
- Reference Options: The AD7680ARMZ supports an external reference, offering flexibility in setting the analog input range.
- Interface: It includes a serial interface that is SPI/QSPI/MICROWIRE/DSP compatible, allowing for easy integration with most microcontrollers and digital signal processors.
- Package: The device is available in a compact 8-lead MSOP (Mini Small Outline Package), ideal for space-constrained applications.
Applications
The AD7680ARMZ is versatile and can be used in a range of applications, including:
- Battery-powered devices
- Data acquisition systems
- Portable medical instruments
- Industrial process control
- Instrumentation
Performance and Quality
With its high resolution and fast sampling rate, the AD7680ARMZ ensures precise and rapid conversion of analog signals to digital data. Its low power consumption makes it an excellent choice for battery-operated devices. Analog Devices Inc. is known for its commitment to quality and reliability, making the AD7680ARMZ a reliable component for critical applications where accuracy and efficiency are paramount.