EN
  • EN
  • DE

AD7683ARMZ1

Part No AD7683ARMZ1
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case MSOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 736807-AD7683ARMZ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7683ARMZ1 CAD Model

Description

The AD7683ARMZ1 is a precision, 16-bit analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This compact and high-performance component is an ideal choice for a broad range of applications, including medical instruments, industrial control systems, and battery-powered devices.

Key Features

  • Resolution: 16-bit SAR ADC offering fine granularity and high accuracy.
  • Sampling Rate: Provides a throughput of 100 kSPS (kilo-samples per second), making it suitable for both slow and moderately fast signal applications.
  • Input Type: The ADC features a pseudo-differential unipolar input, which helps in reducing common-mode noise and improving signal integrity.
  • Reference: On-chip precision reference and buffer to ensure stability and reduce external component count.
  • Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring ease of integration into various system designs.
  • Power Efficiency: Low power consumption with a typical operating supply current of 1 mA and a standby current of 1 µA, making it an energy-efficient choice for portable devices.
  • Package: Offered in a compact 8-lead MSOP (Mini Small Outline Package), which is conducive for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range from -40°C to +85°C.

Applications

The AD7683ARMZ1's precision and low power consumption make it well-suited for a variety of applications, including:

  • Portable instrumentation and battery-powered devices
  • Data acquisition systems
  • Medical devices such as ECG and blood pressure monitors
  • Industrial process control and monitoring
  • Automotive systems

Conclusion

The AD7683ARMZ1 from Analog Devices Inc. stands out for its precision, efficiency, and versatility. It is a robust ADC solution that can be seamlessly integrated into multiple system architectures, providing reliable performance for critical applications where accuracy and power management are paramount.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess