EN
  • EN
  • DE
  • IT

AD7683BCPZ

Part No AD7683BCPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LFCSP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722047-AD7683BCPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7683BCPZ CAD Model

Description

Analog Devices Inc. AD7683BCPZ Overview

The AD7683BCPZ is a precision 16-bit analog-to-digital converter (ADC) from Analog Devices, Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC operates on a single power supply and is designed for applications where space and power efficiency are at a premium, without compromising on performance.

With its PulSAR® architecture, the AD7683BCPZ offers a true 16-bit resolution and no missing codes. It operates from a single 2.5 V to 5.5 V power supply and features a charge redistribution successive approximation register (SAR) architecture that allows for high throughput rates of up to 100 kSPS (kilo-samples per second).

The compact package, a 10-lead MSOP (Mini Small Outline Package), makes the AD7683BCPZ an excellent choice for space-constrained applications such as portable or battery-powered devices, medical instruments, and compact data acquisition systems. Its SPI-compatible serial interface can be used to communicate with microcontrollers or digital signal processors, making it versatile for a wide range of digital systems.

Key Features of the AD7683BCPZ

  • 16-bit resolution with no missing codes
  • Single 2.5 V to 5.5 V power supply operation
  • Throughput: 100 kSPS
  • Low power consumption
  • On-chip buffer and reference
  • INL of ±1 LSB max
  • 10-lead MSOP package
  • SPI-compatible serial interface

The device also includes advanced features such as an on-chip track-and-hold circuit, which ensures that the input signal is captured at a precise moment in time, reducing distortion and preserving signal integrity. Furthermore, the AD7683BCPZ has a low power consumption profile, with a typical operating current of just 1 mA, which can be reduced to 1 µA in power-down mode.

Whether it's for precision data acquisition, industrial control systems, or sensitive medical devices, the AD7683BCPZ delivers reliable and accurate performance in a small footprint. Its combination of high precision, low power, and small size makes it an ideal solution for designers looking to add robust analog-to-digital conversion capabilities to their projects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess