EN
  • EN
  • DE

AD7689BCPZR

Part No AD7689BCPZR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 758865-AD7689BCPZR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7689BCPZR CAD Model

Description

Product Overview: AD7689BCPZR by Analog Devices Inc.

The AD7689BCPZR is a high-performance, 16-bit Successive Approximation Register (SAR) Analog-to-Digital Converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This precision ADC offers a versatile solution for various applications, including medical instruments, industrial control systems, and data acquisition devices.

Featuring a compact, lead-free, 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance, the AD7689BCPZR is designed for space-constrained applications without compromising on functionality. It operates over a wide temperature range, making it suitable for demanding environments.

With a sampling rate of up to 500 kSPS (kilo-samples per second), this ADC provides rapid data acquisition, which is crucial for real-time monitoring and control systems. The device supports a variety of input configurations, including 8 single-ended inputs or 4 differential inputs, giving designers the flexibility to meet specific system requirements.

The AD7689BCPZR boasts an impressive feature set, including a low-drift (2 ppm/°C max) internal reference and reference buffer, which simplifies the design process by reducing the need for external components. Additionally, its True Bipolar Input Ranges of ±V REF and 0 to +V REF provide a high degree of precision and linearity, ensuring accurate signal representation.

Communication with microprocessors is made easy through the SPI-compatible serial interface, which supports various modes such as daisy-chaining and busy indicator, enhancing the flexibility and scalability of the system. The device also offers a no-missing-codes performance and has features like overvoltage protection for robustness in industrial settings.

The AD7689BCPZR operates from a single 2.5 V to 5.25 V power supply, offering low power consumption which is essential for portable and battery-powered applications. With its combination of high precision, versatility, and ease of use, the AD7689BCPZR from Analog Devices Inc. is an ideal choice for designers looking to incorporate a reliable ADC solution into their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4353 $52.0471
15+ $6.9648 $104.4720
23+ $6.7295 $154.7785
32+ $6.2589 $200.2848
42+ $6.0236 $252.9912
52+ $5.7883 $300.9916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess