EN
  • EN
  • DE

AD7691BCPZRL7

Part No AD7691BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 250KSPS 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.3 V to 5.5 V
Digital Supply Voltage 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 1012978-AD7691BCPZRL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7691BCPZRL7 CAD Model

Description

AD7691BCPZRL7 - Analog Devices Inc.

The AD7691BCPZRL7 is a high-performance, 18-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. Engineered to deliver exceptional accuracy and speed, this ADC is an ideal choice for precision data acquisition in a wide range of applications, including medical instrumentation, industrial control systems, and scientific measurement equipment.

With its 18-bit resolution, the AD7691BCPZRL7 ensures detailed and precise digital representations of analog signals, making it perfect for applications where high-resolution data is critical. This ADC operates on a single 5V power supply and features a versatile SPI-compatible serial interface, allowing for easy integration into a variety of digital systems.

The device boasts an impressive throughput rate of 250 kSPS (kilo-samples per second), providing rapid data capture without sacrificing accuracy. Its no missing codes performance at 18 bits and low noise characteristics contribute to its high-quality signal conversion capabilities. The AD7691BCPZRL7 also features a power-down function that significantly reduces power consumption when the device is not in active conversion, making it suitable for power-sensitive applications.

One of the standout features of the AD7691BCPZRL7 is its true differential inputs, which provide increased noise immunity and allow for the measurement of bipolar signals, thereby expanding its application range. Additionally, the ADC includes an internal buffer that isolates the analog input from the digital circuitry, further improving its noise performance.

The compact form factor of the AD7691BCPZRL7 comes in a 10-lead LFCSP (Lead Frame Chip Scale Package) with a part number suffix RL7, indicating its tape and reel packaging variant, which is suitable for automated assembly processes. This packaging is not only space-efficient but also offers excellent thermal performance, ensuring reliable operation even under varying environmental conditions.

In summary, the AD7691BCPZRL7 from Analog Devices Inc. is a superior choice for designers seeking an ADC that combines high resolution, fast throughput, and low power consumption, all in a small package suitable for high-density mounting and sophisticated electronic systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5797 $79.1594
4+ $32.4756 $129.9024
5+ $31.4608 $157.3040
7+ $30.4459 $213.1213
9+ $29.4310 $264.8790
12+ $26.3865 $316.6380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess