EN
  • EN
  • DE

AD7701AN

Part No AD7701AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 16-Bit A/D Converter | IC ADC 16BIT SIGMA-DELTA 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Mounting Style Through Hole
Family Part Number AD7701
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1137558-AD7701AN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7701AN CAD Model

Description

The AD7701AN is a highly precise analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is designed to deliver exceptional accuracy and stability for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features:

  • Resolution: The AD7701AN boasts a 16-bit resolution, providing fine detail in the digital representation of analog signals.
  • Conversion Rate: With a conversion rate of up to 20 kHz, this ADC is well-suited for applications requiring both high precision and speed.
  • Input Range: It offers a flexible input range, which can be configured to accommodate various signal levels, ensuring versatility across different use cases.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range, the AD7701AN ensures reliable performance in critical applications.
  • Interface: The device features a simple, yet effective, serial interface for easy communication with microprocessors and digital systems.
  • Self-Calibration: An onboard self-calibration feature minimizes offset and gain errors, enhancing measurement accuracy without the need for external calibration equipment.
  • Power Supply: The AD7701AN operates on a single 5 V power supply, simplifying power management in embedded systems.

Applications:

The versatility of the AD7701AN makes it an ideal choice for a wide array of precision measurement tasks. It is particularly well-suited for:

  • Process Control: Accurate monitoring and control of industrial processes.
  • Instrumentation: High-precision instruments such as digital multimeters and oscilloscopes.
  • Data Acquisition: Reliable data gathering in scientific research and engineering.
  • Medical Devices: Ensuring precise readings in critical healthcare equipment.

Conclusion:

The AD7701AN from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality, reliable, and versatile ADC solutions. Its combination of high resolution, fast conversion rates, and self-calibration capabilities make it a top choice for professionals who demand the best in their measurement and control systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1818 $68.1818
2+ $55.9441 $111.8882
3+ $54.1958 $162.5874
4+ $52.4476 $209.7904
5+ $50.6993 $253.4965
7+ $45.4546 $318.1822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 501 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess