EN
  • EN
  • DE

AD7714ARSZ-3

Part No AD7714ARSZ-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 24
Sampling Rate 1k
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 5.25 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 767398-AD7714ARSZ-3
Popularity Medium
Supply and Demand Status Limited
Family Name AD7714
Introduction Date August 21, 1996
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7714ARSZ-3 CAD Model

Description

Product Overview: AD7714ARSZ-3 by Analog Devices Inc.

The AD7714ARSZ-3 is a high-performance, low-power, 24-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) produced by the renowned manufacturer, Analog Devices Inc. This precision ADC is specifically designed to cater to a wide range of applications that require noise-free data conversion, such as industrial process control, smart transducers, battery-operated systems, and data acquisition systems.

AD7714ARSZ-3 ADC

Key Features

  • High Resolution: The AD7714ARSZ-3 offers a 24-bit resolution, providing precise and accurate signal conversion, ideal for sensing and measurement applications where detail is paramount.
  • Programmable Input Channels: It features multiple fully differential input channels, which can be programmed for various configurations, allowing for flexibility in connecting to different sensor types.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power requirements, making it suitable for portable and battery-powered devices.
  • On-Chip Calibration: The device includes self-calibration and system calibration options, which minimize errors and maintain accuracy over time without the need for external calibration equipment.
  • Flexible Interface: The AD7714ARSZ-3 is equipped with a serial interface that is compatible with microprocessor and DSP-based systems, ensuring easy integration into existing digital systems.
  • Wide Operating Temperature Range: This ADC operates over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The AD7714ARSZ-3 is versatile and can be used in a variety of applications, including:

  • Industrial Process Control Systems
  • Instrumentation and Measurement Devices
  • Smart Transducers and Sensors
  • Data Acquisition Systems
  • Battery-Powered and Portable Equipment

The AD7714ARSZ-3 from Analog Devices Inc. represents a blend of precision, flexibility, and efficiency, making it an excellent choice for applications demanding high-accuracy analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0139 $60.0695
11+ $9.8576 $108.4336
16+ $9.5495 $152.7920
22+ $9.2415 $203.3130
28+ $8.9334 $250.1352
38+ $8.0093 $304.3534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess