EN
  • EN
  • DE

AD7715ARUZ-5REEL7

Part No AD7715ARUZ-5REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 3 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 130202-AD7715ARUZ-5REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7715
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Philippines
Ultra Librarian 3D Model Ultra Librarian AD7715ARUZ-5REEL7 CAD Model

Description

Product Overview: AD7715ARUZ-5REEL7

The AD7715ARUZ-5REEL7 is a high-performance, precision analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is part of the AD7715 series, which is known for its exceptional accuracy and low power consumption, making it an ideal choice for a wide range of data acquisition applications.

Key Features

  • Resolution: The AD7715ARUZ-5REEL7 offers a 16-bit resolution, providing fine detail in measurement and ensuring high precision in the conversion process.
  • Input Type: It features a differential input, enhancing the ADC's ability to reject common-mode noise and improving the quality of the signal conversion.
  • Output Data Rate: The device supports multiple output data rates, allowing designers to optimize the performance based on the specific needs of their application.
  • Supply Voltage: Operating on a single 5V supply voltage, this ADC is designed for ease of integration into a variety of systems without the need for complex power management.
  • Interface: The AD7715ARUZ-5REEL7 comes with a serial interface for communication, facilitating easy connection to microcontrollers and digital systems.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package), the device is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The AD7715ARUZ-5REEL7 is versatile and can be used in a multitude of applications, including:

  • Portable instrumentation
  • Industrial process control
  • Pressure and temperature measurement systems
  • Weigh scales and smart transmitters
  • Battery-powered systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The AD7715ARUZ-5REEL7 is no exception, with its robust design and rigorous testing ensuring that it meets the stringent standards required for professional and industrial applications. This ADC is available in a reel format, making it suitable for automated manufacturing processes and volume production.

With its precision performance and low power consumption, the AD7715ARUZ-5REEL7 from Analog Devices Inc. is a top choice for engineers looking to integrate a reliable ADC into their designs.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6373 $61.9119
7+ $16.9332 $118.5324
11+ $16.4042 $180.4462
15+ $15.8749 $238.1235
19+ $15.3458 $291.5702
26+ $13.7583 $357.7158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess