EN
  • EN
  • DE

AD7721AN

Part No AD7721AN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 28-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12, 16
Sampling Rate (Per Second) 312.5k, 468.75k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7721
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554923-AD7721AN
Ultra Librarian 3D Model Ultra Librarian AD7721AN CAD Model

Description

AD7721AN - High-Performance Sigma-Delta ADC

The AD7721AN is a state-of-the-art, 24-bit sigma-delta analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC offers an exceptional balance of high resolution, wide dynamic range, and low noise, making it an ideal choice for a broad spectrum of demanding applications such as industrial process control, medical instrumentation, and precision data acquisition systems.

At the heart of the AD7721AN lies a sigma-delta modulator that provides a single-channel, pseudo-differential input. This design ensures excellent noise rejection and a high level of accuracy. The device operates over a wide supply range, typically from 2.7V to 5.25V, which allows for flexible integration into various system architectures.

The AD7721AN boasts an impressive throughput rate of 250 kSPS (kilo-samples per second), enabling real-time data processing in time-critical applications. Additionally, the onboard programmable gain amplifier (PGA) allows users to select gain settings from 1 to 128, further enhancing the converter's versatility to accommodate signals of different amplitudes.

This ADC also features a simple serial interface that can be easily connected to microprocessors or digital signal processors (DSPs), providing straightforward digital data output. The interface is SPI and DSP compatible, ensuring seamless communication with the majority of digital systems.

The robust design of the AD7721AN ensures reliable operation over an extended temperature range of -40°C to +85°C, making it suitable for use in harsh environments. Additionally, the device comes in a compact 16-lead SOIC package, which is conducive to space-constrained applications.

In summary, the AD7721AN from Analog Devices Inc. is a high-performance, versatile ADC solution that offers engineers the precision and reliability needed for sophisticated measurement tasks. Its combination of high resolution, fast sampling rate, and robust design makes it an excellent choice for those who require top-tier performance in their electronic designs.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.2779 $84.8337
5+ $23.2016 $116.0080
8+ $22.4775 $179.8200
11+ $21.7521 $239.2731
14+ $21.0268 $294.3752
19+ $18.8519 $358.1861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess