EN
  • EN
  • DE

AD7768BSTZ-RL

Part No AD7768BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 64-LQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name AD7768
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD7768BSTZ-RLTR, 505-AD7768BSTZ-RLDKR, AD7768BSTZ-RL-ND, 505-AD7768BSTZ-RLCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909769-AD7768BSTZ-RL
Ultra Librarian 3D Model Ultra Librarian AD7768BSTZ-RL CAD Model

Description

AD7768BSTZ-RL - Precision ADC from Analog Devices Inc.

The AD7768BSTZ-RL is a high-performance, 24-bit sigma-delta analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed for applications that require high accuracy, wide dynamic range, and low noise, such as test and measurement equipment, industrial control systems, and medical devices.

With its innovative design, the AD7768BSTZ-RL offers a maximum sampling rate of 256 kSPS (kilo-samples per second), allowing for precise capture of rapidly changing signals. The device operates over a wide power supply range from 2.7V to 3.6V, providing flexibility in various system designs. It also features a flexible input range and a programmable gain amplifier, enabling it to interface with a variety of sensors directly.

The ADC's digital filter options allow users to optimize the balance between resolution and data rate for their specific application. These filters provide excellent 50 Hz and 60 Hz rejection, ensuring accurate measurements in the presence of common power-line noise. Moreover, the AD7768BSTZ-RL comes with a power scaling feature that reduces power consumption as the output data rate decreases, making it an energy-efficient choice for battery-powered devices.

The product is available in a compact LFCSP (Lead Frame Chip Scale Package) with a footprint that is ideal for space-constrained applications. The part number 'AD7768BSTZ-RL' denotes the tape and reel packaging, which facilitates automated manufacturing processes.

In summary, the AD7768BSTZ-RL by Analog Devices Inc. is a versatile and reliable ADC solution that delivers superior performance for demanding applications. Its combination of high precision, low noise, and energy efficiency makes it an excellent choice for designers who need the best in data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5399 $75.0798
3+ $35.1640 $105.4920
5+ $33.9760 $169.8800
7+ $31.6000 $221.2000
9+ $30.4121 $273.7089
11+ $29.2241 $321.4651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess