EN
  • EN
  • DE

AD7776AR-REEL

Part No AD7776AR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1CH HS 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Number of Bits 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 24-SOIC
Win Source Part Number 077075-AD7776AR-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7776AR-REEL CAD Model

Description

The AD7776AR-REEL from Analog Devices Inc. stands as a testament to precision and versatility in the realm of analog-to-digital conversion. This high-performance component is part of a series that is renowned for delivering exceptional accuracy and speed, making it an ideal selection for a multitude of applications that demand the highest level of data integrity.

Key Features

  • Resolution: The AD7776AR-REEL boasts a high resolution of 16-bits, ensuring detailed and precise digital representation of analog signals.
  • Sampling Rate: It offers a flexible and fast sampling rate, which is crucial for capturing rapid signal changes and for applications requiring real-time data processing.
  • Interface: The device comes with a user-friendly digital interface that facilitates seamless communication with microprocessors and digital systems, enhancing system integration and simplifying design complexities.
  • Power Efficiency: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for portable and battery-powered devices where energy conservation is critical.
  • Package: The AD7776AR-REEL is available in a reel package, which is conducive for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

Applications

The versatility of the AD7776AR-REEL allows it to be utilized across a diverse range of applications. It is particularly well-suited for:

  • Medical instrumentation, where precision and reliability are non-negotiable.
  • Industrial control systems that require accurate data acquisition for process monitoring and control.
  • Scientific measurement equipment where detailed analysis and measurement precision are paramount.
  • Data acquisition systems that benefit from the high-speed operation and robust performance of the AD7776AR-REEL.

Conclusion

The AD7776AR-REEL from Analog Devices Inc. is an exemplary ADC that combines high precision, speed, and power efficiency. Its adaptability makes it an invaluable component for engineers and designers looking to enhance the performance and reliability of their electronic systems. Whether for industrial, medical, or scientific applications, the AD7776AR-REEL is engineered to meet the most stringent requirements and is a solid choice for any project requiring a top-tier analog-to-digital converter.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4985 $73.9940
8+ $15.1790 $121.4320
12+ $14.7043 $176.4516
17+ $14.2296 $241.9032
21+ $13.7561 $288.8781
29+ $12.3331 $357.6599
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess