Analog Devices LTC2374IUH-16#PBF Overview
The LTC2374IUH-16#PBF from Analog Devices Inc. is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications, including industrial process control, medical instrumentation, and data acquisition systems. This component is part of the LTC2374 family, known for its low noise, high precision, and ease of use.
Key Features
- Resolution: The ADC offers a 16-bit resolution, providing fine detail in the analog signal conversion process.
- Sampling Rate: It features a fast sampling rate of up to 250 kSPS, allowing it to handle high-speed signals without compromising data integrity.
- Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power consumption of 18mW at 250 kSPS, which decreases at lower speeds.
- Flexible Power Supply: The device supports a wide supply range of 2.5V to 5.25V, making it versatile for various system designs.
- No Pipeline Delay: The LTC2374IUH-16#PBF offers no pipeline delay, which is critical for real-time data processing and control applications.
- Easy Interface: With SPI-compatible serial interface, it is easy to connect with most microcontrollers and digital systems.
- Small Package: The ADC comes in a compact, 16-lead QFN package, ideal for space-constrained applications.
Applications
The LTC2374IUH-16#PBF is suitable for a range of applications that require high-accuracy analog-to-digital conversion. Its robust design and performance make it an excellent choice for:
- Industrial Automation and Process Control
- Medical Devices and Instrumentation
- Data Acquisition Systems
- Automotive Systems
- Communication Infrastructure
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the LTC2374IUH-16#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. With its advanced features and proven durability, this ADC is a solid choice for precision data conversion needs.