EN
  • EN
  • DE

AD7776ARZ

Part No AD7776ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1CHAN HS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767413-AD7776ARZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7776
Introduction Date May 21, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD7776ARZ CAD Model

Description

Analog Devices Inc. AD7776ARZ Product Overview

The AD7776ARZ is a high-performance, 16-bit analog-to-digital converter (ADC) from the reputable manufacturer Analog Devices Inc. This precision ADC is designed to provide exceptional accuracy and stability, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition devices.

At the heart of the AD7776ARZ is a sigma-delta modulator that ensures low noise and excellent dynamic range. It operates with a conversion rate of up to 10 kHz, which is suitable for many medium-speed applications that require high precision. With its on-chip programmable gain amplifier (PGA), users can adjust the input range to match the amplitude of the input signal, thereby optimizing the dynamic range of the conversion process.

The device features a differential input configuration, which helps to minimize common-mode noise and enhance the quality of the signal acquisition. This is particularly important in environments with high electrical noise or when measuring small signal amplitudes. The AD7776ARZ also includes a reference buffer, a clock oscillator, and a serial interface, all integrated on the chip to simplify design and reduce system cost.

Engineered for reliability and ease of use, the AD7776ARZ is available in a compact, surface-mountable SOIC package, ensuring compatibility with modern PCB assembly techniques. It operates over a wide power supply range, typically from ±5V, and features a low power consumption mode, making it suitable for battery-operated devices or energy-sensitive applications.

For engineers and designers looking to integrate high-precision ADC functionality into their systems, the AD7776ARZ offers a compelling mix of performance, integration, and flexibility. Its robust design and the reputation of Analog Devices Inc. for producing high-quality components make this ADC a go-to choice for ensuring accurate and reliable digital representation of analog signals.

Key Features:

  • 16-bit resolution
  • Up to 10 kHz conversion rate
  • Programmable gain amplifier
  • Differential input configuration
  • Integrated reference buffer and clock oscillator
  • Serial interface for easy communication
  • Compact SOIC package for surface mounting
  • Low power consumption

The AD7776ARZ from Analog Devices Inc. is a robust and precise ADC solution that offers excellent performance for a multitude of applications requiring high accuracy analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess