Manufactured by Analog Devices Inc., the AD7790BRMZ is a low power, low noise, complete analog front end for high precision measurement applications. It is part of a family of pin-compatible ADCs (Analog-to-Digital Converters), providing a range of resolutions and speeds. This device is particularly suitable for applications requiring a high degree of accuracy and low noise performance, such as industrial process control, smart transmitters, and medical instrumentation.
Key Features:
- Resolution: The AD7790BRMZ boasts a 24-bit sigma-delta ADC, ensuring high-resolution measurement capabilities.
- Data Rate: It offers a flexible data rate that is user-selectable, with options up to 470 Hz, allowing designers to balance between noise performance and throughput as per their application needs.
- Low Power Consumption: With a current consumption of only 65 μA, this device is ideal for battery-powered applications and energy-efficient systems.
- Internal Clock: The presence of an internal clock simplifies design by reducing the number of external components required.
- Buffered Input: An on-chip buffer on the analog input provides easy interfacing to sensors with high output impedance, enhancing the versatility of the AD7790BRMZ.
- On-Chip Reference: An integrated 1.17 V reference voltage eliminates the need for an external reference, though an external reference can also be used if higher accuracy is desired.
- Interface: The device features a serial interface that is SPI, QSPI, MICROWIRE, and DSP compatible, ensuring easy integration into a wide array of digital systems.
- Package: It comes in a compact 10-lead MSOP (Mini Small Outline Package), suitable for space-constrained applications.
Applications:
- Process Control: Accurate monitoring and control of industrial processes.
- Smart Transmitters: Integration into smart sensor systems for precise data transmission.
- Medical Instrumentation: Reliable measurements in sensitive medical devices.
- Battery-Powered Devices: Ideal for portable devices due to its low power consumption.
The AD7790BRMZ from Analog Devices Inc. represents a blend of precision, efficiency, and flexibility, making it a top choice for professionals seeking a high-quality analog front end for their sophisticated measurement solutions.