EN
  • EN
  • DE

AD7792BRUZ-REEL

Part No AD7792BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3-Channel Single ADC Delta-Sigma 470sps 16-bit Serial 16-Pin TSSOP T/R / IC ADC 16BIT 3CH LP 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 470
Number of Inputs 3
Input Type Differential
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Features PGA
Temperature Range - Operating -40°C to 105°C
Case / Package 16-TSSOP
Win Source Part Number 008214-AD7792BRUZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7792
Introduction Date June 03, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7792BRUZ-REEL CAD Model

Description

Product Overview: AD7792BRUZ-REEL

The AD7792BRUZ-REEL, manufactured by Analog Devices Inc., is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) Analog-to-Digital Converter (ADC) that offers an impressive blend of precision, compactness, and flexibility. This ADC is specifically designed for direct interfacing to low-level sensor signals, making it an ideal choice for applications in process control, smart sensor systems, and industrial instrumentation.

Key Features

  • 16-bit resolution with no missing codes
  • Low noise performance: 400 nV RMS noise
  • Programmable gain amplifier (PGA) with gains of 1 to 128
  • Internal low drift voltage reference: 1.17 V
  • Output data rate ranging from 4.17 Hz to 470 Hz
  • Power supply voltage range: 2.7 V to 5.25 V
  • Current consumption as low as 400 μA
  • 3-wire serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards
  • On-chip low-pass filter
  • Temperature range: -40°C to +105°C

Applications

The AD7792BRUZ-REEL is versatile and can be used in a variety of applications, including:

  • Pressure and temperature sensing systems
  • Weigh scales and industrial process control
  • Portable instrumentation
  • Battery-powered devices and smart transmitters
  • Medical and healthcare systems

Package and Quality

The device comes in a TSSOP-16 package, which is suitable for space-constrained applications. The "REEL" designation indicates that this product is available in tape and reel packaging, which facilitates automated assembly processes, making it convenient for mass production environments.

Conclusion

The AD7792BRUZ-REEL by Analog Devices Inc. is a testament to the company's commitment to providing high-quality data conversion solutions. Its combination of precision, low power consumption, and ease of integration make it an excellent choice for designers looking to enhance the performance of sensor-based systems with minimal design complexity.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2986 $58.0902
15+ $6.8091 $102.1365
23+ $6.5963 $151.7149
32+ $6.3836 $204.2752
41+ $6.1708 $253.0028
55+ $5.5324 $304.2820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,690 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess