EN
  • EN
  • DE

AD7738BRUZ-REEL7

Part No AD7738BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT 8CH SIG-DEL 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 24
Sampling Rate 15.4k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI, DSP
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 2.7 V to 3.6 V, 5V
Features True Bipolar
Temperature Range - Operating -40°C to 105°C
Case / Package 28-TSSOP
Win Source Part Number 133525-AD7738BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7738BRUZ-REEL7 CAD Model

Description

The AD7738BRUZ-REEL7 is a high-performance, 8-channel, 24-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for precision measurement applications. It offers an exceptional combination of high accuracy and low power consumption, making it an ideal choice for industrial and instrumentation applications such as process control, data acquisition systems, and medical equipment.

This ADC features a multichannel sigma-delta (Σ-Δ) modulator and digital filter on each channel, allowing for simultaneous sampling and measurement of various signal types. The device supports a wide range of input signals, including differential and single-ended inputs, and is compatible with a variety of sensors such as thermocouples, RTDs, and pressure sensors.

The AD7738BRUZ-REEL7 is available in a compact 28-lead TSSOP (Thin Shrink Small Outline Package) and is part of a tape and reel packaging option, denoted by the "-REEL7" suffix, which facilitates automated assembly processes for high-volume production.

Key Features:

  • 24-bit resolution for high precision measurements
  • 8 individual ADC channels for multi-sensor monitoring
  • Low power consumption for energy-efficient designs
  • Flexible input range and programmable gain settings
  • On-chip calibration features for enhanced accuracy
  • Serial interface for easy integration with microcontrollers and DSPs
  • Robust performance with high immunity to out-of-range input signals

Applications:

  • Process control systems
  • Data acquisition systems
  • Industrial automation
  • Medical instrumentation
  • Environmental monitoring
  • Scientific analysis equipment

The AD7738BRUZ-REEL7 provides engineers and designers with a reliable, precise, and versatile ADC solution. With its robust feature set and high channel count, it simplifies the design of complex measurement systems while delivering the performance required for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6699 $79.3398
4+ $32.5497 $130.1988
5+ $31.5325 $157.6625
7+ $30.5153 $213.6071
9+ $29.4982 $265.4838
12+ $26.4466 $317.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess