EN
  • EN
  • DE

WR383245-17F5-G

Part No WR383245-17F5-G
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description RX 1 COIL, 1 LYR 13.9UH / 1 Coil, 1 Layer 13.9µH Wireless Charging Coil Receiver 310mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Wireless Charging Coils
Mfr TDK Corporation
Series WR
Package Tray
Function Receiver
Type 1 Coil, 1 Layer
Inductance 13.9µH
DC Resistance (DCR) 310mOhm
Q @ Freq 28 @ 100kHz
Dimension 1.51" L x 1.27" W x 0.03" H (38.4mm x 32.3mm x 0.9mm)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 445-175293
Standard Package 24
Win Source Part Number 1104794-WR383245-17F5-G
Ultra Librarian 3D Model Ultra Librarian WR383245-17F5-G CAD Model

Description

The 1104794-WR383245-17F5-G is a wireless charging coil manufactured by TDK Corporation.

  • Type: 1 coil, 1 layer
  • Packaging: Tray
  • Inductance: 13.9µH
  • DC Resistance (DCR): 310mOhm
  • Standard Package: 24
  • Q @ Freq: 28 @ 100kHz
  • Dimension: 1.51" L x 1.27" W x 0.03" H (38.4mm x 32.3mm x 0.9mm)
  • ECCN: EAR99
  • HTSUS Code: 8504.50.8000

You May Also Be Interested in

TDK Corporation
TX 1 COIL 4 LYR 20.9UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 6.8UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 46UH
Need more? Email Us
Vishay
IWAS-3827AB-F1 10 5% EB E2
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.32UH
Lowest to $3.8556
TDK Corporation
TX 1 COIL 2 LYR 6.2UH
Need more? Email Us
Pulse
WIRELESS CHARGE COIL
Need more? Email Us
TDK Corporation
RX 1 COIL, 1 LYR 11.9UH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess