EN
  • EN
  • DE

AD780CRZ-REEL7

Part No AD780CRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series, Shunt
Output Type Programmable
Nominal Output Voltage (Min/Fixed) ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.06%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V to 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136762-AD780CRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD780CRZ-REEL7 CAD Model

Description

Product Overview: AD780CRZ-REEL7 from Analog Devices Inc.

The AD780CRZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., known for their exceptional quality and performance in the field of analog technology. This device is part of a series that offers a high level of accuracy and stability, which is essential for critical applications in measurement and control systems.

Encased in a compact SOIC package, the AD780CRZ-REEL7 is designed to be a space-saving solution on printed circuit boards, making it ideal for dense electronic assemblies. It is provided in tape and reel form, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement during the automated manufacturing process.

Key Features and Specifications:

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is a common reference voltage used in various circuits.
  • High Precision: The voltage reference boasts an impressive initial accuracy, ensuring reliable performance for precision applications.
  • Low Temperature Coefficient: With a very low temperature coefficient, the AD780CRZ-REEL7 maintains its accuracy across a wide temperature range, making it suitable for environments with varying temperature conditions.
  • Low Noise: It exhibits low noise characteristics, which is crucial for sensitive analog circuits where noise can significantly affect the overall performance.
  • Wide Supply Range: The device operates over a broad supply voltage range, providing flexibility in different power supply designs.
  • Long-Term Stability: Long-term stability is one of the hallmarks of this voltage reference, ensuring consistent performance over the lifespan of the product.
  • Applications: The AD780CRZ-REEL7 is versatile and can be used in high-precision data converters, portable instrumentation, medical devices, and battery-powered equipment, among other applications.

Analog Devices Inc. has a reputation for producing components that are reliable and of high quality, and the AD780CRZ-REEL7 is no exception. Its combination of precision, stability, and low noise makes it an excellent choice for designers looking to enhance the accuracy and consistency of their electronic systems.

For more detailed information, including electrical characteristics and pin configurations, designers and engineers should consult the datasheet provided by Analog Devices Inc. This will ensure the AD780CRZ-REEL7 is used to its full potential within their specific application requirements.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.8325 $67.6650
4+ $27.7600 $111.0400
6+ $26.8925 $161.3550
8+ $26.0250 $208.2000
10+ $25.1575 $251.5750
14+ $22.5550 $315.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess