Product Overview: AD7811YRU-REEL
The AD7811YRU-REEL from Analog Devices Inc. is a high-performance, quad-channel, 10-bit analog-to-digital converter (ADC) designed for precision data acquisition and control systems. This device features a compact, surface-mount package and is part of a reel, making it suitable for automated assembly processes and high-volume production.
Key Features
- Resolution: The AD7811 offers a 10-bit resolution, providing fine detail in analog signal conversion for applications requiring high levels of precision.
- Quad-Channel Input: It incorporates four single-ended analog input channels, allowing for simultaneous sampling and multi-channel measurement capabilities.
- High-Speed Operation: With a conversion time of just 2.3 µs, the AD7811 ensures rapid data processing, which is essential for real-time applications.
- Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, typically 1 mW at 2.7 V.
- Flexible Power Supply: The device supports a wide supply voltage range from 2.7 V to 5.5 V, accommodating various system power requirements.
- Serial Interface: The AD7811 features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with most microcontrollers and digital systems.
- Automatic Power-Down: An automatic power-down function significantly reduces power consumption between conversions when the ADC is not in active use.
Applications
The AD7811YRU-REEL is well-suited for a broad range of applications, including:
- Battery-powered devices
- Data acquisition systems
- Industrial control systems
- Medical instruments
- Instrumentation and test equipment
Product Packaging
The product is supplied in a TSSOP-16 (Thin Shrink Small Outline Package) that provides a compact footprint for space-constrained applications. As part of a reel, the AD7811YRU-REEL is optimized for mass production, allowing for efficient pick-and-place manufacturing processes.
Manufacturer
Analog Devices Inc. is renowned for its innovation in signal processing technology, providing a range of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs) used in virtually all types of electronic equipment.