EN
  • EN
  • DE

AD7820KNZ

Part No AD7820KNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT HS TRACK/HOLD 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-PDIP
Win Source Part Number 008234-AD7820KNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7820KNZ CAD Model

Description

The AD7820KNZ is a high-speed, microprocessor-compatible, 8-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a perfect balance between speed and resolution, making it an ideal choice for a wide range of applications including data acquisition systems, digital signal processing, and high-speed modems.

Key Features

  • Fast Conversion Time: The AD7820KNZ boasts a conversion time of just 1.6 µs, enabling rapid data processing and real-time system control.
  • High Throughput Rate: With its quick conversion time, this ADC supports a high throughput rate, making it suitable for high-speed applications.
  • 8-Bit Resolution: It provides an 8-bit resolution, ensuring precise digital representation of the analog signal.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Microprocessor Compatibility: It features a versatile interface that is compatible with most microprocessors, including easy interfacing with 4- or 8-bit microcontrollers.

Applications

  • Data Acquisition Systems
  • Digital Signal Processing
  • Instrumentation
  • High-speed Modems
  • Real-Time Control Systems

Product Specifications

Parameter Value Resolution 8-Bit Conversion Time 1.6 µs Supply Voltage +5V Interface Type Parallel Package DIP-20 Operating Temperature 0°C to +70°C

The AD7820KNZ is encapsulated in a DIP-20 package and is designed to operate over a 0°C to +70°C temperature range. Its robust design and easy integration make it a reliable and efficient choice for any system requiring high-speed ADC capabilities. Analog Devices Inc. ensures quality and performance, making the AD7820KNZ a go-to solution for both existing and emerging market needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess