EN
  • EN
  • DE

AD7829BNZ

Part No AD7829BNZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 8CHAN 2MSPS 28DIP / 8 Bit Analog to Digital Converter Input 1 28-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 8
Sampling Rate (Per Second) 2M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7829
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859668-AD7829BNZ
Ultra Librarian 3D Model Ultra Librarian AD7829BNZ CAD Model

Description

The AD7829BNZ is a versatile and high-speed 8-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., an industry leader in high-performance semiconductors. This ADC is designed to offer a combination of high-throughput rate and low power consumption, making it an ideal choice for a wide range of applications including data acquisition systems, medical instruments, and industrial control processes.

Key Features

  • 8-Channel Multiplexer: The AD7829BNZ comes with an 8-channel multiplexer, allowing it to handle multiple analog inputs. This feature is particularly useful in applications requiring the monitoring of several signals simultaneously.
  • High-Speed Conversion: With a conversion time of just 1.65 µs, this ADC is capable of high-speed data processing, which is essential for real-time applications.
  • Low Power Consumption: It operates with a power-saving feature, consuming only 15 mW at a 1 MHz throughput rate, which is beneficial for portable and battery-powered devices.
  • Flexible Power Supply: The device can be powered by a single 5 V supply or dual ±5 V supplies, providing flexibility in system design.
  • Easy Interface: The AD7829BNZ includes a parallel interface for easy connection to microcontrollers and digital signal processors.

Product Specifications

Parameter Value Resolution 8 Bits Number of Channels 8 Conversion Rate Up to 1 MSPS Interface Type Parallel Supply Voltage 5 V / ±5 V Operating Temperature -40°C to +85°C Package PDIP-20

The AD7829BNZ is available in a 20-lead PDIP (Plastic Dual In-line Package), ensuring robustness and ease of handling during assembly. With its outstanding performance and reliability, the AD7829BNZ by Analog Devices Inc. is a top-tier ADC solution for professionals seeking excellence in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess