EN
  • EN
  • DE

AD7829BRWZ-1

Part No AD7829BRWZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 3 V/5 V, 2 MSPS, 8-Bit, 8-Channel ADC | IC ADC 8BIT PIPELINED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 8
Sampling Rate (Per Second) 2M
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 2.7V ~ 3.3V, 5V
Supply Voltage , Digital 2.7V ~ 3.3V, 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number AD7829
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1137765-AD7829BRWZ-1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7829BRWZ-1 CAD Model

Description

Product Overview: AD7829BRWZ-1 from Analog Devices Inc.

The AD7829BRWZ-1 is a high-performance, 8-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This ADC is specifically designed to offer a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of applications including data acquisition systems, medical instruments, and industrial control processes.

Key Features:

  • Resolution: The AD7829BRWZ-1 boasts an 8-bit resolution, providing a fine level of detail in analog signal conversion.
  • Conversion Rate: With a fast conversion rate, this ADC is capable of processing up to 2 MSPS (million samples per second), enabling real-time data processing and analysis.
  • Input Voltage Range: It supports a versatile input voltage range, accommodating various signal levels for different types of sensors and inputs.
  • Interface: The device features a user-friendly SPI (Serial Peripheral Interface), facilitating easy communication with microcontrollers and digital systems.
  • Power Consumption: Designed with power efficiency in mind, the AD7829BRWZ-1 operates with low power consumption, making it suitable for battery-powered devices and portable applications.
  • Package: It comes in a compact 20-lead SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications:

The versatility of the AD7829BRWZ-1 allows it to be used in a multitude of applications where accurate and fast analog-to-digital conversion is critical. It is commonly employed in:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control and automation
  • Portable instrumentation
  • Communication systems

Quality and Reliability:

Analog Devices Inc. is committed to delivering high-quality products, and the AD7829BRWZ-1 is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliable performance in demanding environments. With the AD7829BRWZ-1, designers can count on precision, durability, and consistent operation for their critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess