The AD7847BN is a high-performance, 14-bit digital-to-analog converter (DAC) offering exceptional accuracy and stability. Manufactured by Analog Devices Inc., a leader in precision analog technology, this product exemplifies the company's commitment to providing advanced solutions for complex digital-to-analog conversion requirements.
Key Features
- Resolution: 14-bit DAC provides high precision output for demanding applications.
- Settling Time: Fast settling time ensures quick response to changes in input data.
- Interface: Easy interfacing with microprocessors via parallel input data format.
- Power Supply: Operates from a +15V power supply, suitable for various industrial applications.
- Package: Housed in a robust 24-pin DIP package for easy integration into your systems.
- Temperature Range: Specified performance over the industrial temperature range of -40°C to +85°C.
Applications
The AD7847BN is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Process control systems
- Data acquisition systems
- Digital signal processing
- Industrial automation
- Medical equipment
Performance and Quality
With its high resolution and fast settling time, the AD7847BN provides excellent dynamic performance. This DAC maintains a high level of accuracy over temperature variations, ensuring reliable performance in different operating conditions. Analog Devices Inc. ensures that each AD7847BN meets rigorous standards for quality and reliability, making it a trustworthy component for your precision applications.
Conclusion
In summary, the AD7847BN from Analog Devices Inc. is a top-tier digital-to-analog converter that combines precision, speed, and reliability. Whether for industrial, medical, or any other precision-sensitive application, this DAC is designed to meet your stringent requirements with ease. With the AD7847BN, you can expect consistent performance and quality that Analog Devices Inc. is known for.