EN
  • EN
  • DE

AD7851KRZ-REEL

Part No AD7851KRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SRL 333KSPS 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Sampling Rate 285k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 125°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767443-AD7851KRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7851
Introduction Date September 10, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7851KRZ-REEL CAD Model

Description

Product Overview: AD7851KRZ-REEL

The AD7851KRZ-REEL is a high-performance, single-chip analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to provide a combination of speed, precision, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.

Key Features

  • Resolution: The AD7851KRZ-REEL boasts a 14-bit resolution, which allows it to convert analog signals into digital data with high precision.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing tasks efficiently.
  • Interface: It features a serial interface which simplifies the connectivity with microprocessors and DSPs, thus reducing the complexity of system design.
  • Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Packaging: The AD7851KRZ-REEL comes in a compact surface-mount package, which is ideal for space-constrained applications.
  • Input Range: It offers a flexible input range, which can be configured to accommodate various signal amplitudes.

Applications

The versatility of the AD7851KRZ-REEL allows it to be used in a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • Battery-Powered Devices
  • Communication Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7851KRZ-REEL is manufactured to meet high standards, ensuring stable and reliable performance in demanding environments. It is supplied in a reel package, which facilitates efficient handling and manufacturing, particularly for high-volume production.

In summary, the AD7851KRZ-REEL from Analog Devices Inc. represents a blend of advanced ADC technology with the practical needs of modern electronic systems. Its combination of speed, precision, and low power consumption packaged in a small form factor makes it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess