The AD7853AR is a high-performance, single-supply 12-bit data acquisition system from the renowned manufacturer Analog Devices Inc. This versatile component is designed to cater to a wide array of applications that require precise and rapid analog-to-digital conversions. The AD7853AR is particularly well-suited for systems such as industrial control, medical instruments, and any other applications where accurate data processing is critical.
Key Features: - Resolution: The device boasts a 12-bit successive approximation analog-to-digital converter (ADC), ensuring high-resolution measurements for your applications.
- Single Supply Operation: It operates from a single 2.7 V to 5.25 V power supply, making it versatile for use in various system designs without the need for dual supplies.
- Throughput Rate: The AD7853AR offers a fast throughput rate of 200 kSPS, allowing for rapid data acquisition, which is essential in time-sensitive applications.
- Input Range: The input range is 0 V to VREF with a track-and-hold amplifier, providing flexibility in signal acquisition and ensuring that the input signal is accurately captured.
- Interface: It features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easily integrable with a wide range of microprocessors and digital systems.
- Power Consumption: The device has low power consumption, featuring a power-down mode that reduces current consumption to 1 µA max, which is ideal for power-sensitive applications.
Applications: - Battery-powered systems
- Data acquisition systems
- Industrial control systems
- Medical instruments
- Hand-held instruments
The AD7853AR is available in a robust 16-lead SOIC package, ensuring it can be easily integrated into various circuit designs. With its impressive array of features, the AD7853AR from Analog Devices Inc. stands out as a reliable and efficient choice for precision data acquisition tasks.