EN
  • EN
  • DE

AD7862ARS-2

Part No AD7862ARS-2
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 250KSPS 28SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 250k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 2
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 28-SSOP
Win Source Part Number 131982-AD7862ARS-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7862ARS-2 CAD Model

Description

Analog Devices Inc. AD7862ARS-2 Dual 12-Bit ADC

The AD7862ARS-2 is a high-performance, dual 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the rigorous requirements of signal conversion in advanced digital systems. This precision ADC offers two channels of simultaneous sampling, making it an ideal choice for applications that require dual-channel data acquisition with minimal phase difference between the channels.

With its 12-bit resolution, the AD7862ARS-2 ensures accurate and reliable conversion of analog signals to digital form. The device operates with a conversion rate of up to 1 MSPS (Mega-Samples Per Second), providing the speed necessary for high-bandwidth applications such as medical imaging, communications, and industrial automation.

Key features of the AD7862ARS-2 include:

  • Simultaneous Sampling: The two ADCs operate independently and sample their inputs at the same time, which is crucial for accurate cross-channel measurements.
  • High Throughput: With a conversion rate of up to 1 MSPS, the device can handle high-speed signals without compromising performance.
  • Low Power Consumption: The AD7862ARS-2 is designed to be power-efficient, which is essential for portable and battery-powered devices.
  • Flexible Power Supply: It operates from a single 5 V power supply or with ±5 V supplies for the analog inputs, providing versatility in system design.
  • On-Chip Reference: An integrated 2.5 V reference voltage eliminates the need for external components, simplifying the design and reducing system cost.
  • User-Selectable Input Ranges: The ADC offers several input ranges, including ±10 V, ±5 V, 0 V to +10 V, and 0 V to +5 V, providing flexibility for various signal amplitudes.
  • Parallel Interface: The device features a high-speed, parallel interface for quick and straightforward integration with microprocessors and DSPs.

The AD7862ARS-2 comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) that minimizes board space and is suitable for dense circuit designs. With its robust feature set and high performance, the AD7862ARS-2 from Analog Devices Inc. is a top choice for engineers looking for a reliable and efficient solution for dual-channel analog-to-digital conversion.

Whether for precision instrumentation, control systems, or any application requiring high-speed and accurate dual-channel data acquisition, the AD7862ARS-2 delivers the performance and reliability expected from a leader in ADC technology.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7533 $65.2599
7+ $17.8482 $124.9374
11+ $17.2904 $190.1944
14+ $16.7325 $234.2550
18+ $16.1758 $291.1644
24+ $14.5022 $348.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess