Product Overview: 1N5711W - Schottky Barrier Diode
The 1N5711W from Diodes Incorporated is a high-performance Schottky barrier diode designed for a variety of applications that demand fast switching and low forward voltage drop. Packaged in a compact SOD-123 small outline package, this diode is optimized for space-constrained applications and is a perfect choice for high-frequency and portable systems.
This diode features a low forward voltage drop (typically 0.410V at IF = 1mA), which enhances overall system efficiency by reducing power losses during operation. The 1N5711W is capable of handling continuous forward current up to 15mA, making it suitable for medium-power applications. Its low reverse leakage current ensures minimal power waste when the diode is in the reverse-biased state.
With its fast switching capability, the 1N5711W can easily handle high-frequency operations, which is essential for applications such as RF circuits, high-speed logic systems, and power rectification. The diode's fast reverse recovery time contributes to reduced switching losses and improved performance in high-speed switching applications.
The 1N5711W is also characterized by its robustness, with a maximum operating junction temperature of 125°C, which allows for stable operation even under high-temperature conditions. This temperature resilience, combined with the diode's moisture sensitivity level 1 (MSL 1), ensures a reliable performance in various environmental conditions.
Key specifications of the 1N5711W include:
- Low forward voltage drop
- Fast switching speed
- Continuous forward current: 15mA
- Reverse leakage current: 2µA at VR = 20V
- Operating junction temperature range: -65°C to +125°C
Typical applications for the 1N5711W Schottky barrier diode include:
- Power supply design
- DC-DC converters
- Voltage clamping applications
- Protection circuits
- Logic systems and high-speed data lines
In conclusion, the 1N5711W from Diodes Incorporated is a versatile and efficient Schottky diode that offers designers a reliable solution for a wide range of electronic applications.