EN
  • EN
  • DE

AD7864ASZ-1REEL

Part No AD7864ASZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT DUAL 4CH 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 520k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 008248-AD7864ASZ-1REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7864ASZ-1REEL CAD Model

Description

Product Overview: AD7864ASZ-1REEL by Analog Devices Inc.

The AD7864ASZ-1REEL is a high-performance, 12-bit analog-to-digital converter (ADC) module designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of a family of fast, low power, successive-approximation ADCs that provide excellent functionality and versatility for a wide range of data acquisition and signal processing applications.

Key Features

  • Resolution: The AD7864ASZ-1REEL offers a 12-bit resolution, ensuring high-precision digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of up to 166 kSPS (kilo-samples per second), it is capable of converting analog input signals with high speed, making it suitable for applications requiring fast data acquisition.
  • Input Channels: It features four single-ended or two pseudo-differential input channels, providing flexibility for various signal configurations.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, minimizing the impact on system power budgets.
  • Interface: The device includes a parallel interface, which allows for straightforward integration with most microprocessors and digital signal processors (DSPs).
  • Package Type: The AD7864ASZ-1REEL is available in a 24-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mounted technology (SMT) and occupies minimal space on a PCB (Printed Circuit Board).

Applications

This ADC is ideal for a variety of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instruments
  • Scientific instrumentation
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. ensures that the AD7864ASZ-1REEL, like all of their products, meets the highest standards of quality and reliability. This ADC is available in a tape and reel format, making it suitable for automated assembly processes and mass production.

With its combination of speed, precision, and low power consumption, the AD7864ASZ-1REEL ADC is an excellent choice for designers who require a reliable and efficient solution for converting analog signals to digital format in their electronic systems.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1941 $68.3882
4+ $32.0299 $128.1196
5+ $30.9478 $154.7390
7+ $28.7836 $201.4852
10+ $27.7015 $277.0150
12+ $26.6195 $319.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess