EN
  • EN
  • DE

AD7865ASZ-1REEL

Part No AD7865ASZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CHAN 5V 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 350k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 144650-AD7865ASZ-1REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7865ASZ-1REEL CAD Model

Description

Product Overview: AD7865ASZ-1REEL

The AD7865ASZ-1REEL is a high-performance, 4-channel, 14-bit, 200 kSPS analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed for data acquisition systems requiring multiple channels and high throughput rates. It is an ideal component for applications such as industrial process control, medical instrumentation, and multichannel data logging systems.

Key Features

  • Four Simultaneous Sampling Channels: The AD7865ASZ-1REEL can sample four analog inputs concurrently, which is essential for applications that require data from multiple sensors to be captured at the exact same moment in time.
  • High-Speed Performance: With a sampling rate of up to 200 kilo-samples per second (kSPS), this ADC provides the speed needed for high-frequency signal processing, ensuring minimal latency in data acquisition.
  • 14-Bit Resolution: The 14-bit resolution offers a fine granularity of measurement, allowing for precise data capture and improved signal representation.
  • Single 5V Supply Operation: The device operates from a single 5V power supply, simplifying the power design of the system it is integrated into.
  • Low Power Consumption: This ADC is optimized for low power consumption, which is critical for portable and battery-operated devices where power efficiency is a key consideration.
  • Serial Interface: The AD7865ASZ-1REEL features a serial interface for data output, which reduces the number of interconnects and simplifies PCB layout in complex systems.
  • Software Selectable Input Ranges: The input range can be software selected, allowing for greater flexibility in adapting to different signal levels.

Application Areas

The versatility of the AD7865ASZ-1REEL makes it suitable for a wide range of applications. In the industrial sector, it can be used for motor control, robotics, and automated test equipment. In medical applications, its precision and speed are ideal for diagnostic equipment and patient monitoring systems. Furthermore, its ability to handle multiple channels simultaneously makes it an excellent choice for advanced communication systems and radar signal processing.

Reliability and Packaging

As part of the REEL packaging option, the AD7865ASZ-1REEL is provided in tape and reel form, which facilitates automated assembly processes and is designed for high-volume production environments. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, ensuring reliable performance in even the most demanding applications.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2555 $92.5110
3+ $37.9532 $113.8596
5+ $36.7672 $183.8360
6+ $35.5812 $213.4872
8+ $34.3951 $275.1608
10+ $30.8370 $308.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess