EN
  • EN
  • DE

AD7865BSZ-1REEL

Part No AD7865BSZ-1REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 4CHAN 5V 44-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Sampling Rate 350k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 44-MQFP (10x10)
Win Source Part Number 125628-AD7865BSZ-1REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7865BSZ-1REEL CAD Model

Description

Product Overview

The AD7865BSZ-1REEL from Analog Devices Inc. is a high-performance, 14-bit analog-to-digital converter (ADC) designed for data acquisition systems requiring multiple channels and high speed. This ADC is part of a family of fast, multichannel devices that deliver a combination of speed, low power consumption, and excellent AC and DC performance.

Key Features

  • Resolution: 14-bit, which provides high precision for your measurement applications.
  • Sampling Rate: Up to 1 MSPS (Mega Samples Per Second), ensuring rapid data acquisition for fast-moving signals.
  • Number of Channels: Four, allowing simultaneous sampling of multiple analog signals.
  • Interface: Serial, which facilitates easy integration with microcontrollers and digital systems.
  • Power Supply: Operates from a single 5V supply, simplifying the power design of your system.
  • Package: 28-lead SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.
  • Temperature Range: Industrial (-40°C to +85°C), ensuring reliable operation in harsh environments.

Applications

The AD7865BSZ-1REEL is ideal for a wide range of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Battery-powered devices

Product Benefits

This ADC offers several benefits to designers:

  • The high-speed, multichannel functionality allows for the efficient processing of multiple signals in real-time.
  • The low power consumption helps in designing energy-efficient systems, which is particularly beneficial for portable and battery-operated devices.
  • The high-resolution conversion ensures accurate representation of the analog input signal, critical for precision measurements.
  • The robust temperature range guarantees performance in industrial settings where temperatures can fluctuate significantly.

The AD7865BSZ-1REEL ADC from Analog Devices Inc. is a versatile and reliable choice for system designers who require a combination of speed, precision, and multi-channel functionality in their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0224 $96.0448
3+ $39.4030 $118.2090
4+ $38.1717 $152.6868
6+ $36.9403 $221.6418
8+ $35.7090 $285.6720
10+ $32.0150 $320.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess