EN
  • EN
  • DE

AD7865BSZ-3REEL

Part No AD7865BSZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Analog to Digital Converter 4 Input 1 SAR 44-PQFP (10x10)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-QFP
Case / Package 44-PQFP (10x10)
Family Name AD7865
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7865BSZ-3REELTR, AD7865BSZ-3REEL-ND, AD7865BSZ-3REELCT, AD7865BSZ-3REELDKR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909812-AD7865BSZ-3REEL
Ultra Librarian 3D Model Ultra Librarian AD7865BSZ-3REEL CAD Model

Description

Product Overview: AD7865BSZ-3REEL

The AD7865BSZ-3REEL is a high-performance, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is part of a series that is well-suited for applications requiring multiple channels with simultaneous sampling, such as process control, medical imaging, and motor control.

Key Features

  • Simultaneous Sampling: The AD7865BSZ-3REEL comes with four complete ADCs that allow simultaneous sampling of four channels. This feature is critical for applications where phase information between channels must be maintained.
  • High Resolution: With its 14-bit resolution, the ADC provides high precision for your measurements, ensuring accurate data conversion for sensitive applications.
  • Fast Throughput Rate: It boasts a throughput rate of 200 kSPS (kilo-samples per second), providing quick data acquisition, which is beneficial for systems requiring rapid processing.
  • Single 5 V Supply: The device operates on a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: The AD7865BSZ-3REEL is designed for power-sensitive applications, with low power consumption that minimizes the impact on system power budgets.
  • Flexible Interface: It features a parallel interface that is compatible with most microprocessors and DSPs, ensuring easy integration into a wide range of systems.

Applications

  • Industrial Process Control
  • Medical Imaging Systems
  • Motor Control
  • Data Acquisition Systems
  • Instrumentation

The AD7865BSZ-3REEL comes in a surface-mount package and is provided in reel form for automated assembly processes, making it ideal for high-volume production. Its robust design ensures reliable performance in harsh industrial environments, while its advanced features make it a versatile solution for many multi-channel data acquisition needs.

With the quality and reliability synonymous with Analog Devices Inc., the AD7865BSZ-3REEL ADC stands out as a top choice for engineers and designers looking for a multi-channel, high-speed ADC solution.

You May Also Be Interested in

Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess