EN
  • EN
  • DE
  • IT

AD7872BRZ-REEL

Part No AD7872BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196859-AD7872BRZ-REEL
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 14
Number of Inputs 1
Operating Temperature -40°C ~ 85°C
Package / Case 16-SOIC (0.295", 7.50mm Width)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AD7872BRZ-REEL CAD Model

Description

The AD7872BRZ-REEL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is part of Analog Devices' REEL packaging, indicating that it is supplied in tape and reel format, which is ideal for automated assembly processes.

Key Features:

  • Resolution: The AD7872 offers a 12-bit resolution, providing fine detail in the analog signal conversion process, making it suitable for precision measurement applications.
  • Sampling Rate: It features a maximum sampling rate of up to 100 kSPS (kilo-samples per second), which allows it to handle high-speed signals without significant data loss.
  • Input Voltage Range: The device operates with a ±10 V input voltage range, which is flexible for various industrial applications.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7872 maintains low power operation, conserving energy and reducing heat dissipation.
  • Interface: It includes a parallel interface, which facilitates easy integration with microcontrollers and digital signal processors.
  • Package Type: The ADC comes in a compact 24-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.
  • Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance across diverse environments.

Applications:

The AD7872BRZ-REEL is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Instrumentation
  • Battery-powered devices

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7872BRZ-REEL is no exception. It offers designers and engineers a reliable and precise ADC solution for their data conversion needs in both complex and straightforward applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 12DFN
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT 100MSPS 28-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 10BIT DIFF-IN 1MSPS 8MSOP / 10 Bit Analog to Digital Converter Input 1 8-MSOP
Lowest to $15.1667
Maxim Integrated
IC ADC / Bit Analog to Digital Converter Input
Lowest to $40.7575
Analog Devices Inc.
IC ADC 14BIT PIPELINED 72LFCSP
Lowest to $387.1690
Analog Devices Inc.
IC ADC 16BIT SAR 64LQFP
Lowest to $56.4026
Analog Devices Inc.
IC ADC 12BIT LP 600KSPS 24-SOIC
Lowest to $21.9355
Analog Devices Inc.
IC ADC 12BIT 80MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Lowest to $80.8422
Analog Devices Inc.
IC ADC 12BIT SAR TSOT23-8 / 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-8
Lowest to $17.5179

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess