EN
  • EN
  • DE

AD7878KN

Part No AD7878KN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT W/DSP INT 28-DIP / 12 Bit Analog to Digital Converter Input 1 28-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 100k
Data Interface SPI, DSP
Number of A/D Converters 1
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7878
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555228-AD7878KN
Ultra Librarian 3D Model Ultra Librarian AD7878KN CAD Model

Description

AD7878KN Product Image

The AD7878KN is a precision analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc., known for its high-quality and performance-driven components. This particular model is part of their extended series of data acquisition components that are engineered to bridge the gap between the analog and digital worlds in electronic systems.

The AD7878KN is a 12-bit ADC featuring a successive approximation register architecture, ensuring both speed and accuracy in the conversion process. It is designed to operate with a single 5V power supply, making it a versatile choice for many applications. With its fast conversion time and low power consumption, this ADC is an ideal solution for battery-powered devices and other power-sensitive applications.

One of the key features of the AD7878KN is its high throughput rate. It is capable of delivering up to 100 kSPS (kilo-samples per second), which allows it to handle fast analog signals efficiently. This makes it an excellent choice for real-time data acquisition tasks in various fields such as industrial control systems, medical instrumentation, and scientific analysis equipment.

The AD7878KN comes in a robust 24-pin DIP (Dual In-line Package), which provides a reliable physical connection and easy integration into a wide range of circuit boards. Its pin compatibility with other devices in the same family allows for flexible design choices and easy upgrades to systems.

With its integral sample-and-hold circuit, the AD7878KN ensures accurate sampling of analog signals, minimizing distortion and preserving the integrity of the data. It also includes a flexible, multiplexed input structure that supports four single-ended inputs or two differential channels, providing designers with options to best suit their application requirements.

In addition to its technical capabilities, the AD7878KN is supported by Analog Devices' comprehensive technical resources, including datasheets, application notes, and design tools. This support ensures that designers can optimize the use of the ADC in their projects and achieve the best possible performance.

Overall, the AD7878KN from Analog Devices Inc. is a reliable, high-performance ADC that offers a perfect blend of speed, accuracy, and power efficiency, making it a top choice for professionals seeking a superior data acquisition component.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess