EN
  • EN
  • DE

M470T6554BZ0-CD5

Part No M470T6554BZ0-CD5
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-533 64Mx64 SODIMM Pb-Free 2Rx16 (512MB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951107-M470T6554BZ0-CD5
Series *
Ultra Librarian 3D Model Ultra Librarian M470T6554BZ0-CD5 CAD Model

Description

The Samsung M470T6554BZ0-CD5 is a 2GB DDR2 SODIMM memory module designed for upgrading the memory in laptop computers and other small form factor devices. It improves overall system performance by increasing available RAM, enabling smoother multitasking and faster loading times for applications and files. This module represents a cost-effective way to extend the life and improve the performance of compatible systems.

Applications:

  • Laptop Computers
  • Notebook Computers
  • Small Form Factor PCs
  • Memory Upgrades
  • Embedded Systems that utilize DDR2 SODIMM

Features:

  • 2GB Memory Capacity
  • DDR2 SDRAM Technology
  • SODIMM (Small Outline Dual Inline Memory Module) Form Factor (200-Pin)
  • PC2-5300 (DDR2 667MHz) Speed
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits:

  • Improved System Performance: Increased memory capacity enables the system to handle more processes simultaneously, leading to a smoother and faster overall experience.
  • Enhanced Multitasking: Allows users to run multiple applications concurrently and switch between them seamlessly without noticeable slowdowns.
  • Faster Application Loading Times: Applications and files load more quickly due to the increased available memory.
  • Cost-Effective Upgrade: DDR2 memory presents a relatively inexpensive option for improving the performance of older systems.
  • Easy Installation: SODIMM modules are designed for straightforward installation in compatible laptops and other devices.

Additional Details:

The Samsung M470T6554BZ0-CD5 operates at a voltage of 1.8V. It is compatible with systems that support DDR2 SODIMM memory running at 667MHz (PC2-5300). The 200-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form factor devices. This module is unbuffered, indicating that the memory controller directly accesses the memory chips. It is also non-ECC, meaning it lacks error correction capabilities. Before purchasing this memory module, it is important to verify compatibility with your system. Check the system documentation or the manufacturer's website to confirm that it supports DDR2 SODIMM memory with a speed of 667MHz and a capacity of 2GB. Installing incompatible memory can result in system instability or prevent the system from booting.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess