EN
  • EN
  • DE

AD7879ACPZ-500R7

Part No AD7879ACPZ-500R7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Low Voltage Controller for Touch Screens / 2-Channel Single ADC SAR 105ksps 12-bit Serial 16-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171868-AD7879ACPZ-500R7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7879-1
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7879ACPZ-500R7 CAD Model

Description

Product Overview: AD7879ACPZ-500R7 by Analog Devices Inc.

The AD7879ACPZ-500R7 is a state-of-the-art touch screen controller designed and manufactured by Analog Devices Inc. This sophisticated component is part of the AD7879 series, which is specifically engineered to interface with 4-wire resistive touch screens. It is a perfect solution for applications where precision and reliability are paramount, such as industrial controls, personal digital assistants (PDAs), GPS devices, and any other system that utilizes a touch screen for user input.

The device operates on a 2.2 V to 3.6 V power supply, making it suitable for portable applications. It features a 12-bit SAR (Successive Approximation Register) ADC (Analog-to-Digital Converter) which provides high accuracy and fast sample rates. The AD7879ACPZ-500R7 is capable of sampling rates up to 125 kSPS (kilo-samples per second), ensuring smooth and responsive touch screen performance.

Key Features and Benefits

  • High Integration: The device integrates a 12-bit ADC, on-chip driver, and a touch screen controller, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: It is designed for low power consumption, with a power-down mode consuming less than 1 µA, which is ideal for battery-powered devices.
  • Flexible Interface: The AD7879ACPZ-500R7 supports I²C and SPI interfaces, allowing easy integration with most microprocessors and microcontrollers.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance across various environments.
  • Compact Package: The device comes in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is space-saving and suitable for small form-factor applications.

Analog Devices Inc. is known for its high-quality products, and the AD7879ACPZ-500R7 is no exception. With its robust design and advanced features, it provides an efficient and reliable solution for integrating touch screen functionality into a wide array of electronic devices.

Applications

  • Portable Electronic Devices
  • Personal Digital Assistants (PDAs)
  • GPS Navigation Systems
  • Industrial Controls
  • Medical Monitoring Equipment

In summary, the AD7879ACPZ-500R7 from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to enhance the user experience with high-quality touch screen capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6041 $50.6451
27+ $3.7778 $102.0006
41+ $3.6597 $150.0477
57+ $3.5417 $201.8769
74+ $3.4236 $253.3464
98+ $3.0695 $300.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 283 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess