EN
  • EN
  • DE

AD7888ARU-REEL

Part No AD7888ARU-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16TSSOP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 125k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD7888
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD7888ARU-REEL,2156-AD7888ARU-REEL-ADTR-ND,ANAANAAD7888ARU-REEL,AD7888ARU-REELCT,AD7888ARU-REELDKR,AD7888ARU-REELTR,AD7888ARU-REEL-ND
Standard Package 2,500
Win Source Part Number 990277-AD7888ARU-REEL
Ultra Librarian 3D Model Ultra Librarian AD7888ARU-REEL CAD Model

Description

Analog Devices Inc.

AD7888ARU-REEL Datasheet

The AD7888ARU-REEL is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) offered by Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications.

This ADC is part of a series of micro-power octal A/D converters that operate from a single 2.7 V to 5.25 V supply. The AD7888ARU-REEL is capable of sample rates of up to 125 kSPS (kilo-samples per second), making it ideal for battery-powered systems and portable devices where power efficiency is crucial.

Designed with versatility in mind, the AD7888ARU-REEL features an 8-channel multiplexer with a variety of input configurations. Users can select between four pseudo-differential input pairs or eight single-ended inputs, offering flexibility for different signal acquisition requirements. This makes the device suitable for multi-signal monitoring in industrial controls, instrumentation, and medical applications.

The device comes in a compact 16-lead thin shrink small outline package (TSSOP), which is conducive to space-constrained applications. The AD7888ARU-REEL is also available in tape and reel form, facilitating efficient handling and manufacturing processes, particularly for high-volume production.

With its integrated features, such as a low-noise design and an on-chip track-and-hold circuit, the AD7888ARU-REEL ensures accurate and reliable data conversion. It also includes a power-down mode, significantly reducing the power consumption when the ADC is not in active conversion mode.

For designers and engineers looking for a robust and efficient data acquisition solution, the AD7888ARU-REEL from Analog Devices Inc. offers a combination of performance, power efficiency, and design flexibility that can meet a wide range of application needs.

Key Features:

  • 12-bit resolution
  • 125 kSPS max sampling rate
  • Single 2.7 V to 5.25 V supply operation
  • 8-channel multiplexer with various input configurations
  • Low power consumption with power-down mode
  • Compact 16-lead TSSOP package
  • Ideal for portable and battery-powered applications

For more detailed specifications and application information, refer to the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3647 $50.1882
13+ $7.8353 $101.8589
20+ $7.5706 $151.4120
29+ $7.0412 $204.1948
37+ $6.7765 $250.7305
47+ $6.5118 $306.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess